multicomp PRO Pin Header, 3 Position, 5Mm; Gender Multicomp Pro ME040-50003

Description
PIN HEADER, 3 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:3Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ME Series; Colour:Green; Contact Material:BrassRoHS Compliant: Yes
Description
PIN HEADER, 3 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:3Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ME Series; Colour:Green; Contact Material:BrassRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 3 Position, 5Mm; Gender Multicomp Pro - 04R7073 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 3 Position, 5Mm; Gender Multicomp Pro
04R7073
Pin Header, 3 Position, 5Mm; Gender Multicomp Pro 04R7073
PIN HEADER, 3 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:3Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ME Series; Colour:Green; Contact Material:BrassRoHS Compliant: Yes

PIN HEADER, 3 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:3Positions; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ME Series; Colour:Green; Contact Material:BrassRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 04R7073
Product Name Pin Header, 3 Position, 5Mm; Gender Multicomp Pro
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MS11605M1R - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102154-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Kepler Test Socket: High performance scrub contact technology for Peripheral IC -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; QFNL; Test
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Housing Connector, Header, 6Pos, 1.25Mm; Product Range Amphenol Communications Solutions - 82AH6193 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contacts Pitch 1.25 mm (0.0492 inches)
View Details