multicomp PRO Pin Header, 8 Position, 5Mm; Gender Multicomp Pro ME030-50008

Description
PIN HEADER, 8 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:8Positions ; Rated Current:6A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 8 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:8Positions ; Rated Current:6A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 8 Position, 5Mm; Gender Multicomp Pro - 04R7059 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 8 Position, 5Mm; Gender Multicomp Pro
04R7059
Pin Header, 8 Position, 5Mm; Gender Multicomp Pro 04R7059
PIN HEADER, 8 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:8Positions ; Rated Current:6A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes

PIN HEADER, 8 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:8Positions; Rated Current:6A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 04R7059
Product Name Pin Header, 8 Position, 5Mm; Gender Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

24+2 Pos. Female Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-22496F5-02-24-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Headers & Wire Housings - 102694-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Kepler Test Socket: High performance scrub contact technology for Peripheral IC -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; QFNL; Test
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Connector, Header, 20Pos, 2Row, 2.54Mm; Idc Connector Type Amphenol Communications Solutions - 62K7118 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
View Details