multicomp PRO Pin Header, 2 Position, 5.08Mm; Gender Multicomp Pro ME020-50802

Description
PIN HEADER, 2 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:ME Series; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 2 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:ME Series; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 2 Position, 5.08Mm; Gender Multicomp Pro - 04R7047 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 2 Position, 5.08Mm; Gender Multicomp Pro
04R7047
Pin Header, 2 Position, 5.08Mm; Gender Multicomp Pro 04R7047
PIN HEADER, 2 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:ME Series; Colour:Green RoHS Compliant: Yes

PIN HEADER, 2 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:ME Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 04R7047
Product Name Pin Header, 2 Position, 5.08Mm; Gender Multicomp Pro
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102241-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
.080
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Conn, Header, 16Pos, 1Row, 2.54Mm, Th Rohs Compliant Amphenol Communications Solutions - 29AK9757 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details