multicomp PRO Pin Header, 7 Position, 5Mm; Gender Multicomp Pro ME020-50007

Description
PIN HEADER, 7 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:7Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ME Series; Colour:Green; Contact Material:BrassRoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 7 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:7Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ME Series; Colour:Green; Contact Material:BrassRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 7 Position, 5Mm; Gender Multicomp Pro - 04R7043 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 7 Position, 5Mm; Gender Multicomp Pro
04R7043
Pin Header, 7 Position, 5Mm; Gender Multicomp Pro 04R7043
PIN HEADER, 7 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:7Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ME Series; Colour:Green; Contact Material:BrassRoHS Compliant: Yes

PIN HEADER, 7 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:7Positions; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ME Series; Colour:Green; Contact Material:BrassRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 04R7043
Product Name Pin Header, 7 Position, 5Mm; Gender Multicomp Pro
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Kepler Test Socket: High performance scrub contact technology for Peripheral IC -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; QFNL; Test
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
499 Series TO/SOT Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 10 milliohms
Operating Temperature -55 to 155 C (-67 to 311 F)
View Details
DIL Sockets - 1831570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details