multicomp PRO Pin Header, 4 Position, 5Mm; Gender Multicomp Pro ME010-50004

Description
PIN HEADER, 4 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 4 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 4 Position, 5Mm; Gender Multicomp Pro - 04R7026 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 4 Position, 5Mm; Gender Multicomp Pro
04R7026
Pin Header, 4 Position, 5Mm; Gender Multicomp Pro 04R7026
PIN HEADER, 4 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes

PIN HEADER, 4 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Positions; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 04R7026
Product Name Pin Header, 4 Position, 5Mm; Gender Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103165-3 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
.024
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Swage
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Conn, Header, 3Pos, 1Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9770 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details