multicomp PRO Male Disconnect, 6.35Mm, 16-14Awg, Blue; Product Range Multicomp Pro MDFNY2-250

Description
MALE DISCONNECT, 6.35MM, 16-14AWG, BLUE; Product Range:MDFNY2; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet
Description
MALE DISCONNECT, 6.35MM, 16-14AWG, BLUE; Product Range:MDFNY2; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Disconnect, 6.35Mm, 16-14Awg, Blue; Product Range Multicomp Pro - 96K8966 - Newark, An Avnet Company
Chicago, IL, United States
Male Disconnect, 6.35Mm, 16-14Awg, Blue; Product Range Multicomp Pro
96K8966
Male Disconnect, 6.35Mm, 16-14Awg, Blue; Product Range Multicomp Pro 96K8966
MALE DISCONNECT, 6.35MM, 16-14AWG, BLUE; Product Range:MDFNY2; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

MALE DISCONNECT, 6.35MM, 16-14AWG, BLUE; Product Range:MDFNY2; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96K8966
Product Name Male Disconnect, 6.35Mm, 16-14Awg, Blue; Product Range Multicomp Pro
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N 90° Plug - 111136 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details