multicomp PRO Pin Header, 2 Position, 5Mm; Gender Multicomp Pro MD022-50002

Description
PIN HEADER, 2 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:2Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:MD Series; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 2 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:2Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:MD Series; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 2 Position, 5Mm; Gender Multicomp Pro - 04R7007 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 2 Position, 5Mm; Gender Multicomp Pro
04R7007
Pin Header, 2 Position, 5Mm; Gender Multicomp Pro 04R7007
PIN HEADER, 2 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:2Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:MD Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

PIN HEADER, 2 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:2Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:MD Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04R7007
Product Name Pin Header, 2 Position, 5Mm; Gender Multicomp Pro
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products