multicomp PRO Cap Array, 470Pf, 4Elements, 50V, 0603; Capacitance Multicomp Pro MCY4C3N471J500CT

Description
CAP ARRAY, 470PF, 4ELEMENTS, 50V, 0603; Capacitance:470pF; Capacitor Case Style:0603 [1608 Metric]; Voltage Rating:50V; No. of Elements:4 Element; Capacitor Terminals:SMD; Product Range:-; Capacitance Tolerance:± 5%; Operating RoHS Compliant: Yes
Description
CAP ARRAY, 470PF, 4ELEMENTS, 50V, 0603; Capacitance:470pF; Capacitor Case Style:0603 [1608 Metric]; Voltage Rating:50V; No. of Elements:4 Element; Capacitor Terminals:SMD; Product Range:-; Capacitance Tolerance:± 5%; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap Array, 470Pf, 4Elements, 50V, 0603; Capacitance Multicomp Pro - 84W7923 - Newark, An Avnet Company
Chicago, IL, United States
Cap Array, 470Pf, 4Elements, 50V, 0603; Capacitance Multicomp Pro
84W7923
Cap Array, 470Pf, 4Elements, 50V, 0603; Capacitance Multicomp Pro 84W7923
CAP ARRAY, 470PF, 4ELEMENTS, 50V, 0603; Capacitance:470pF; Capacitor Case Style:0603 [1608 Metric]; Voltage Rating:50V; No. of Elements:4 Element; Capacitor Terminals:SMD; Product Range:-; Capacitance Tolerance:± 5%; Operating RoHS Compliant: Yes

CAP ARRAY, 470PF, 4ELEMENTS, 50V, 0603; Capacitance:470pF; Capacitor Case Style:0603 [1608 Metric]; Voltage Rating:50V; No. of Elements:4 Element; Capacitor Terminals:SMD; Product Range:-; Capacitance Tolerance:± 5%; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 84W7923
Product Name Cap Array, 470Pf, 4Elements, 50V, 0603; Capacitance Multicomp Pro
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4.70E-4 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100221FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701162 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details