multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 820 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro MCWR12X8200FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 820 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 820 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 820 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2300 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 820 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2300
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 820 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2300
Surface Mount Chip Resistor, Thick Film, MCWR Series, 820 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 820 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 820 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2299 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 820 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2299
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 820 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2299
Surface Mount Chip Resistor, Thick Film, MCWR Series, 820 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 820 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X2300
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 820 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details