multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 68 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro MCWR12X68R0FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 68 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 68 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 68 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2283 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 68 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2283
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 68 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2283
Surface Mount Chip Resistor, Thick Film, MCWR Series, 68 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 68 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 68 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2284 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 68 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2284
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 68 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2284
Surface Mount Chip Resistor, Thick Film, MCWR Series, 68 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 68 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X2283
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 68 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details