multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 680 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro MCWR12X6800FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 680 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 680 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 680 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2286 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 680 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2286
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 680 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2286
Surface Mount Chip Resistor, Thick Film, MCWR Series, 680 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 680 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 680 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2285 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 680 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2285
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 680 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2285
Surface Mount Chip Resistor, Thick Film, MCWR Series, 680 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 680 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X2286
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 680 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD563JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details