multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 510 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro MCWR12X5100FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 510 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 510 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 510 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2267 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 510 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2267
Surface Mount Thick Film Resistor, Mcwr Series, 510 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2267
Surface Mount Thick Film Resistor, MCWR Series, 510 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 510 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 510 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 85X6414 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 510 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
85X6414
Surface Mount Thick Film Resistor, Mcwr Series, 510 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 85X6414
Surface Mount Thick Film Resistor, MCWR Series, 510 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 510 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X2267
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 510 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details