multicomp PRO Res, 4K7, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro MCWR12X4701FTL

Description
RES, 4K7, 1%, 250MW, 1206, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 4K7, 1%, 250MW, 1206, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K7, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro - 94X2263 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro
94X2263
Res, 4K7, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro 94X2263
RES, 4K7, 1%, 250MW, 1206, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 4K7, 1%, 250MW, 1206, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro - 85X6412 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro
85X6412
Res, 4K7, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro 85X6412
RES, 4K7, 1%, 250MW, 1206, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 4K7, 1%, 250MW, 1206, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X2263
Product Name Res, 4K7, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details