multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 160 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro MCWR12X1600FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 160 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 160 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 160 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2190 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 160 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2190
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 160 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2190
Surface Mount Chip Resistor, Thick Film, MCWR Series, 160 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 160 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 160 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2191 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 160 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2191
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 160 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2191
Surface Mount Chip Resistor, Thick Film, MCWR Series, 160 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 160 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X2190
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 160 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 4756268 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details