multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 15 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro MCWR12X15R0FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 15 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 15 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 15 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2181 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 15 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2181
Surface Mount Thick Film Resistor, Mcwr Series, 15 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2181
Surface Mount Thick Film Resistor, MCWR Series, 15 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 15 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 15 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 85X6400 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 15 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
85X6400
Surface Mount Thick Film Resistor, Mcwr Series, 15 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 85X6400
Surface Mount Thick Film Resistor, MCWR Series, 15 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 15 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X2181
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 15 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details