multicomp PRO Res, 10R, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro MCWR12X10R0FTL

Description
RES, 10R, 1%, 250MW, 1206, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Description
RES, 10R, 1%, 250MW, 1206, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 10R, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro - 85X6396 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro
85X6396
Res, 10R, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro 85X6396
RES, 10R, 1%, 250MW, 1206, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 10R, 1%, 250MW, 1206, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site
Res, 10R, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro - 94X2157 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro
94X2157
Res, 10R, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro 94X2157
RES, 10R, 1%, 250MW, 1206, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 10R, 1%, 250MW, 1206, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85X6396
Product Name Res, 10R, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details