multicomp PRO Res, 1K, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro MCWR12X1001FTL

Description
RES, 1K, 1%, 250MW, 1206, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Description
RES, 1K, 1%, 250MW, 1206, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 1K, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro - 87X9008 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro
87X9008
Res, 1K, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro 87X9008
RES, 1K, 1%, 250MW, 1206, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 1K, 1%, 250MW, 1206, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site
Res, 1K, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro - 94X2160 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro
94X2160
Res, 1K, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro 94X2160
RES, 1K, 1%, 250MW, 1206, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 1K, 1%, 250MW, 1206, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 87X9008
Product Name Res, 1K, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614350-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers