multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 10 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro MCWR12W1005FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 10 Mohm, 250 mW, 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 10 Mohm, 250 mW, 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 10 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2141 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 10 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2141
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 10 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2141
Surface Mount Chip Resistor, Thick Film, MCWR Series, 10 Mohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 10 Mohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 10 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2142 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 10 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2142
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 10 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2142
Surface Mount Chip Resistor, Thick Film, MCWR Series, 10 Mohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 10 Mohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X2141
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 10 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R513JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details