multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 91 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X9102FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 91 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 91 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 91 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X2131 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 91 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X2131
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 91 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X2131
Surface Mount Chip Resistor, Thick Film, MCWR Series, 91 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 91 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 91 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X2130 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 91 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X2130
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 91 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X2130
Surface Mount Chip Resistor, Thick Film, MCWR Series, 91 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 91 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X2131
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 91 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details