multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 82 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro MCWR08X82R0FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 82 ohm, 125 mW, 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 82 ohm, 125 mW, 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 82 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 94X2109 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 82 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
94X2109
Surface Mount Thick Film Resistor, Mcwr Series, 82 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 94X2109
Surface Mount Thick Film Resistor, MCWR Series, 82 ohm, 125 mW, 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 82 ohm, 125 mW, 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 82 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X2108 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 82 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X2108
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 82 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X2108
Surface Mount Chip Resistor, Thick Film, MCWR Series, 82 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 82 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 94X2109 94X2108
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 82 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro Surface Mount Chip Resistor, Thick Film, Mcwr Series, 82 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details