multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 825 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X8250FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 825 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 825 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 825 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X2118 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 825 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X2118
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 825 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X2118
Surface Mount Chip Resistor, Thick Film, MCWR Series, 825 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 825 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 825 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X2119 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 825 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X2119
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 825 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X2119
Surface Mount Chip Resistor, Thick Film, MCWR Series, 825 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 825 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X2118
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 825 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176094-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 158000 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567535P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0027 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers