multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 820 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X8203FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 820 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 820 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 820 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X2116 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 820 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X2116
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 820 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X2116
Surface Mount Chip Resistor, Thick Film, MCWR Series, 820 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 820 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 820 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X2117 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 820 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X2117
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 820 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X2117
Surface Mount Chip Resistor, Thick Film, MCWR Series, 820 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 820 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X2116
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 820 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details