multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 75 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X75R0FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 75 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 75 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 75 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X2097 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 75 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X2097
Surface Mount Thick Film Resistor, Mcwr Series, 75 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X2097
Surface Mount Thick Film Resistor, MCWR Series, 75 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 75 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 75 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 87X9007 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 75 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
87X9007
Surface Mount Thick Film Resistor, Mcwr Series, 75 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 87X9007
Surface Mount Thick Film Resistor, MCWR Series, 75 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 75 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X2097
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 75 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Resistors - 1-1614972-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137 ohms
View Details
2 suppliers