The Surface Mount Thick Film Resistor, MCWR Series, features a resistance value of 68 Ohms with a power rating of 125 mW and a tolerance of 1%. It is designed for a maximum operating voltage of 150 V and is compliant with RoHS standards. The resistor is constructed from high-grade ceramic with internal metal electrodes and a resistive paste, ensuring high reliability and stability. It is suitable for applications in consumer electronics, computer systems, and telecommunications. The resistor can withstand soldering temperatures of up to 260°C for 10 seconds, making it compatible with automated assembly processes. Its compact size allows for reduced equipment dimensions and lower assembly costs.
Surface Mount Thick Film Resistor, MCWR Series, 68 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Surface Mount Thick Film Resistor, MCWR Series, 68 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 94X2080 |
| Product Name | Surface Mount Thick Film Resistor, Mcwr Series, 68 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor |