multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 680 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X6800FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 680 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 680 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 680 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X2083 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 680 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X2083
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 680 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X2083
Surface Mount Chip Resistor, Thick Film, MCWR Series, 680 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 680 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro - 94X2084 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro
94X2084
Res, 680R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro 94X2084
RES, 680R, 1%, 125MW, 0805, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 680R, 1%, 125MW, 0805, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 94X2083 94X2084
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 680 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro Res, 680R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details