multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 620 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X6200FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 620 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 620 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 620 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X2067 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 620 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X2067
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 620 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X2067
Surface Mount Chip Resistor, Thick Film, MCWR Series, 620 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 620 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 620 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X2068 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 620 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X2068
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 620 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X2068
Surface Mount Chip Resistor, Thick Film, MCWR Series, 620 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 620 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X2067
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 620 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2573134 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details