multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 51 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X51R0FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 51 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 51 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 51 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X2030 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 51 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X2030
Surface Mount Thick Film Resistor, Mcwr Series, 51 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X2030
Surface Mount Thick Film Resistor, MCWR Series, 51 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 51 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 51 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 85X6395 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 51 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
85X6395
Surface Mount Thick Film Resistor, Mcwr Series, 51 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 85X6395
Surface Mount Thick Film Resistor, MCWR Series, 51 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 51 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X2030
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 51 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details