multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 51.1 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X5112FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 51.1 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 51.1 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 51.1 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X2040 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 51.1 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X2040
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 51.1 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X2040
Surface Mount Chip Resistor, Thick Film, MCWR Series, 51.1 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 51.1 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 51.1 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X2039 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 51.1 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X2039
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 51.1 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X2039
Surface Mount Chip Resistor, Thick Film, MCWR Series, 51.1 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 51.1 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X2040
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 51.1 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2374FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers