multicomp PRO Res, 47K, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro MCWR08X4702FTL

Description
RES, 47K, 1%, 125MW, 0805, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 47K, 1%, 125MW, 0805, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 47K, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro - 94X2014 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro
94X2014
Res, 47K, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro 94X2014
RES, 47K, 1%, 125MW, 0805, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 47K, 1%, 125MW, 0805, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site
Res, 47K, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro - 94X2013 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro
94X2013
Res, 47K, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro 94X2013
RES, 47K, 1%, 125MW, 0805, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 47K, 1%, 125MW, 0805, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X2014
Product Name Res, 47K, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details