multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.6 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X3601FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 3.6 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 3.6 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.6 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1980 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.6 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1980
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.6 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1980
Surface Mount Chip Resistor, Thick Film, MCWR Series, 3.6 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 3.6 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.6 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1979 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.6 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1979
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.6 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1979
Surface Mount Chip Resistor, Thick Film, MCWR Series, 3.6 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 3.6 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1980
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.6 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details