multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 24.9 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X2492FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 24.9 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 24.9 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 24.9 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1939 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 24.9 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1939
Surface Mount Thick Film Resistor, Mcwr Series, 24.9 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1939
Surface Mount Thick Film Resistor, MCWR Series, 24.9 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 24.9 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 24.9 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1938 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 24.9 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1938
Surface Mount Thick Film Resistor, Mcwr Series, 24.9 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1938
Surface Mount Thick Film Resistor, MCWR Series, 24.9 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 24.9 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1939
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 24.9 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1468273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details