The Surface Mount Chip Resistor, Thick Film, MCWR Series, part number 94X1899, features a resistance value of 18.7 kΩ with a tolerance of 1%. It has a maximum power dissipation of 125 mW and can operate at a maximum voltage of 150 V. This resistor is constructed with a high-grade ceramic body and utilizes a laser-trimmed resistive layer for precise resistance values. It is RoHS compliant, ensuring it meets environmental standards. The component is suitable for various applications, including consumer electronics, computer systems, and telecommunications. Its compact size allows for efficient use in automated assembly processes, making it a reliable choice for engineers looking to optimize space and performance in their designs.
Surface Mount Chip Resistor, Thick Film, MCWR Series, 18.7 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Surface Mount Chip Resistor, Thick Film, MCWR Series, 18.7 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 94X1899 |
| Product Name | Surface Mount Chip Resistor, Thick Film, Mcwr Series, 18.7 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor |