multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 180 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X1803FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 180 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 180 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 180 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1898 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 180 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1898
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 180 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1898
Surface Mount Chip Resistor, Thick Film, MCWR Series, 180 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 180 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 180 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1897 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 180 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1897
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 180 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1897
Surface Mount Chip Resistor, Thick Film, MCWR Series, 180 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 180 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1898
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 180 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1879026-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 13.7 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567529P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0020 ohms
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 1825803 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details