multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 15 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X15R0FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 15 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 15 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 15 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1867 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 15 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1867
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 15 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1867
Surface Mount Chip Resistor, Thick Film, MCWR Series, 15 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 15 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 15 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1866 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 15 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1866
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 15 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1866
Surface Mount Chip Resistor, Thick Film, MCWR Series, 15 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 15 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1867
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 15 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details