multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1.3 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X1301FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 1.3 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 1.3 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1.3 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1856 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1.3 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1856
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1.3 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1856
Surface Mount Chip Resistor, Thick Film, MCWR Series, 1.3 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 1.3 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1.3 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1855 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1.3 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1855
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1.3 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1855
Surface Mount Chip Resistor, Thick Film, MCWR Series, 1.3 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 1.3 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1856
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1.3 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details