multicomp PRO Res, 100R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro MCWR08X1000FTL

Description
RES, 100R, 1%, 125MW, 0805, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 100R, 1%, 125MW, 0805, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro - 87X9003 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro
87X9003
Res, 100R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro 87X9003
RES, 100R, 1%, 125MW, 0805, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 100R, 1%, 125MW, 0805, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro - 94X1821 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro
94X1821
Res, 100R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro 94X1821
RES, 100R, 1%, 125MW, 0805, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 100R, 1%, 125MW, 0805, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 87X9003
Product Name Res, 100R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details