The Surface Mount Chip Resistor, Thick Film, MCWR Series, part number 94X1795, has a resistance value of 3.3 MΩ with a tolerance of 1%. It is rated for a maximum power dissipation of 125 mW and can operate at a maximum voltage of 150 V. The resistor is constructed with a high-grade ceramic body and features a protective coating, ensuring high reliability and stability. It is suitable for use in consumer electrical equipment, computer applications, and telecommunications. The component is RoHS compliant and designed for surface mounting, making it compatible with automatic placement systems. The resistor can withstand soldering temperatures of up to 260°C for short durations, allowing for flexible PCB designs.
Surface Mount Chip Resistor, Thick Film, MCWR Series, 3.3 Mohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Surface Mount Chip Resistor, Thick Film, MCWR Series, 3.3 Mohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 94X1796 |
| Product Name | Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.3 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor |