multicomp PRO Res, 1R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro MCWR08W1R00FTL

Description
RES, 1R, 1%, 125MW, 0805, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 1R, 1%, 125MW, 0805, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro - 85X6384 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro
85X6384
Res, 1R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro 85X6384
RES, 1R, 1%, 125MW, 0805, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 1R, 1%, 125MW, 0805, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 1 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 94X1772 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 1 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
94X1772
Surface Mount Thick Film Resistor, Mcwr Series, 1 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 94X1772
Surface Mount Thick Film Resistor, MCWR Series, 1 ohm, 125 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 1 ohm, 125 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 85X6384 94X1772
Product Name Res, 1R, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro Surface Mount Thick Film Resistor, Mcwr Series, 1 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details