multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 91 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR06X91R0FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 91 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 91 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 91 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1760 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 91 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1760
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 91 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1760
Surface Mount Chip Resistor, Thick Film, MCWR Series, 91 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 91 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 91 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1761 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 91 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1761
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 91 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1761
Surface Mount Chip Resistor, Thick Film, MCWR Series, 91 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 91 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1760
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 91 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers
Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers