multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 820 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR06X8200FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 820 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 820 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor, Thick Film, MCWR Series, with a resistance value of 820 Ohm, is designed for applications requiring high reliability and stability. It has a maximum power dissipation of 100 mW and operates at a maximum voltage of 50 V. The resistor features a tolerance of 1%, ensuring precise performance in various electronic circuits. Constructed with a high-grade ceramic body and a protective coating, it is suitable for use in consumer electronics, computer applications, and telecommunications. The component is RoHS compliant, making it an environmentally friendly choice. Its compact size allows for reduced equipment dimensions and lower assembly costs, while the lead-free soldering terminations facilitate easy integration into automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor, Thick Film, MCWR Series, with a resistance value of 820 Ohm, is designed for applications requiring high reliability and stability. It has a maximum power dissipation of 100 mW and operates at a maximum voltage of 50 V. The resistor features a tolerance of 1%, ensuring precise performance in various electronic circuits. Constructed with a high-grade ceramic body and a protective coating, it is suitable for use in consumer electronics, computer applications, and telecommunications. The component is RoHS compliant, making it an environmentally friendly choice. Its compact size allows for reduced equipment dimensions and lower assembly costs, while the lead-free soldering terminations facilitate easy integration into automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 820 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1740 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 820 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1740
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 820 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1740
Surface Mount Chip Resistor, Thick Film, MCWR Series, 820 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 820 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 820 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 94X1741 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 820 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
94X1741
Surface Mount Thick Film Resistor, Mcwr Series, 820 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 94X1741
Surface Mount Thick Film Resistor, MCWR Series, 820 ohm, 100 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 820 ohm, 100 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 94X1740 94X1741
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 820 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro Surface Mount Thick Film Resistor, Mcwr Series, 820 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 619 ohms
View Details
5 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details