multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 750 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR06X7500FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 750 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 750 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 750 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1730 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 750 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1730
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 750 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1730
Surface Mount Chip Resistor, Thick Film, MCWR Series, 750 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 750 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 750 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 94X1731 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 750 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
94X1731
Surface Mount Thick Film Resistor, Mcwr Series, 750 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 94X1731
Surface Mount Thick Film Resistor, MCWR Series, 750 ohm, 100 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 750 ohm, 100 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 94X1730 94X1731
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 750 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro Surface Mount Thick Film Resistor, Mcwr Series, 750 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176092-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 845 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details