multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 680 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR06X6800FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 680 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 680 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 680 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1715 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 680 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1715
Surface Mount Thick Film Resistor, Mcwr Series, 680 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1715
Surface Mount Thick Film Resistor, MCWR Series, 680 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 680 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 680 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 87X9001 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 680 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
87X9001
Surface Mount Thick Film Resistor, Mcwr Series, 680 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 87X9001
Surface Mount Thick Film Resistor, MCWR Series, 680 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 680 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1715
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 680 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details