multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 5.9 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR06X5901FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 5.9 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 5.9 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 5.9 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1688 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 5.9 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1688
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 5.9 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1688
Surface Mount Chip Resistor, Thick Film, MCWR Series, 5.9 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 5.9 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 5.9 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1687 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 5.9 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1687
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 5.9 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1687
Surface Mount Chip Resistor, Thick Film, MCWR Series, 5.9 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 5.9 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1688
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 5.9 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9532FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details