multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 56 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR06X5602FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 56 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 56 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 56 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1677 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 56 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1677
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 56 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1677
Surface Mount Chip Resistor, Thick Film, MCWR Series, 56 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 56 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 56 Kohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 94X1678 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 56 Kohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
94X1678
Surface Mount Thick Film Resistor, Mcwr Series, 56 Kohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 94X1678
Surface Mount Thick Film Resistor, MCWR Series, 56 kohm, 100 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 56 kohm, 100 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 94X1677 94X1678
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 56 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro Surface Mount Thick Film Resistor, Mcwr Series, 56 Kohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756410 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 3-1625868-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
4 suppliers