multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 4.3 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR06X4301FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 4.3 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 4.3 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 4.3 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1628 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 4.3 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1628
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 4.3 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1628
Surface Mount Chip Resistor, Thick Film, MCWR Series, 4.3 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 4.3 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 4.3 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1627 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 4.3 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1627
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 4.3 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1627
Surface Mount Chip Resistor, Thick Film, MCWR Series, 4.3 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 4.3 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1628
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 4.3 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details