multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 390 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR06X3900FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 390 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 390 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 390 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1608 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 390 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1608
Surface Mount Thick Film Resistor, Mcwr Series, 390 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1608
Surface Mount Thick Film Resistor, MCWR Series, 390 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 390 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 390 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1607 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 390 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1607
Surface Mount Thick Film Resistor, Mcwr Series, 390 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1607
Surface Mount Thick Film Resistor, MCWR Series, 390 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 390 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1608
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 390 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.37 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details