multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 36.5 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR06X3652FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 36.5 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 36.5 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 36.5 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1602 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 36.5 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1602
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 36.5 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1602
Surface Mount Chip Resistor, Thick Film, MCWR Series, 36.5 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 36.5 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 36.5 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1601 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 36.5 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1601
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 36.5 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1601
Surface Mount Chip Resistor, Thick Film, MCWR Series, 36.5 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 36.5 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1602
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 36.5 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2200 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2103FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details