multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 220 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR06X2203FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 220 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 220 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 220 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1505 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 220 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1505
Surface Mount Thick Film Resistor, Mcwr Series, 220 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1505
Surface Mount Thick Film Resistor, MCWR Series, 220 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 220 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro - 94X1506 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro
94X1506
Res, 220K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro 94X1506
RES, 220K, 1%, 100MW, 0603, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 220K, 1%, 100MW, 0603, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 94X1505 94X1506
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 220 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro Res, 220K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C623J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details