multicomp PRO Res, 22K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro MCWR06X2202FTL

Description
RES, 22K, 1%, 100MW, 0603, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 22K, 1%, 100MW, 0603, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro - 94X1504 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro
94X1504
Res, 22K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro 94X1504
RES, 22K, 1%, 100MW, 0603, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 22K, 1%, 100MW, 0603, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 22 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1503 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 22 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1503
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 22 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1503
Surface Mount Chip Resistor, Thick Film, MCWR Series, 22 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 22 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 94X1504 94X1503
Product Name Res, 22K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro Surface Mount Chip Resistor, Thick Film, Mcwr Series, 22 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD515JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details