multicomp PRO Res, 20K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro MCWR06X2002FTL

Description
RES, 20K, 1%, 100MW, 0603, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 20K, 1%, 100MW, 0603, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 20K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro - 85X6376 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro
85X6376
Res, 20K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro 85X6376
RES, 20K, 1%, 100MW, 0603, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 20K, 1%, 100MW, 0603, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 20 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1490 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 20 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1490
Surface Mount Thick Film Resistor, Mcwr Series, 20 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1490
Surface Mount Thick Film Resistor, MCWR Series, 20 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 20 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 85X6376 94X1490
Product Name Res, 20K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro Surface Mount Thick Film Resistor, Mcwr Series, 20 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers
Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details